Vishay Intertechnology, Inc. 3W,.2,5%,T/R RS02BR2000JR50

Description
3W,.2,5%,T/R
Request a Quote
Description
3W,.2,5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.2,5%,T/R - RS02BR2000JR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.2,5%,T/R
RS02BR2000JR50
3W,.2,5%,T/R RS02BR2000JR50
3W,.2,5%,T/R

3W,.2,5%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02BR2000JR50
Product Name 3W,.2,5%,T/R
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details