Vishay Intertechnology, Inc. 3W,1%,.05? BULK RS02BR0500FB12

Description
3W,1%,.05? BULK
Request a Quote
Description
3W,1%,.05? BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,1%,.05? BULK - RS02BR0500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,1%,.05? BULK
RS02BR0500FB12
3W,1%,.05? BULK RS02BR0500FB12
3W,1%,.05? BULK

3W,1%,.05? BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02BR0500FB12
Product Name 3W,1%,.05? BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details