Vishay Intertechnology, Inc. Wirewound Resistors RS02B9K350FE12

Description
RS-2B 9.35K 1% E12 e3
Request a Quote
Description
RS-2B 9.35K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and 3.75 W at 25 °C for characteristic V, operating temperature range of -65 °C to +350 °C, and resistance range from 0.499 µ to 6.5 kΩ. The part has a tolerance of 1.0 %, non-inductive winding is not available, and it features a ceramic core with stainless steel end caps and a high-temperature silicone coating. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.57 mm] length, 0.622 in [15.80 mm] max. length with leads, 0.187 ± 0.031 in [4.75 ± 0.787 mm] diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The part is qualified to MIL-PRF-26 standards and provides typical resistance shift under load of less than 0.5 %.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and 3.75 W at 25 °C for characteristic V, operating temperature range of -65 °C to +350 °C, and resistance range from 0.499 µ to 6.5 kΩ. The part has a tolerance of 1.0 %, non-inductive winding is not available, and it features a ceramic core with stainless steel end caps and a high-temperature silicone coating. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.57 mm] length, 0.622 in [15.80 mm] max. length with leads, 0.187 ± 0.031 in [4.75 ± 0.787 mm] diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The part is qualified to MIL-PRF-26 standards and provides typical resistance shift under load of less than 0.5 %.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B9K350FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B9K350FE12
Wirewound Resistors 3110-RS02B9K350FE12
RS-2B 9.35K 1% E12 e3

RS-2B 9.35K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B9K350FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details