Vishay Intertechnology, Inc. Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B976R0FS73

Description
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B976R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B976R0FS73
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B976R0FS73
Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B976R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B976R0FS73
Wirewound Resistors 3110-RS02B976R0FS73
RS-2B 976 1% S73

RS-2B 976 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B976R0FS73 3110-RS02B976R0FS73
Product Name Res Wirewound 976 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details