Vishay Intertechnology, Inc. 3W,8,1%,BULK RS02B8R000FB14

Description
3W,8,1%,BULK
Request a Quote
Description
3W,8,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,8,1%,BULK - RS02B8R000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,8,1%,BULK
RS02B8R000FB14
3W,8,1%,BULK RS02B8R000FB14
3W,8,1%,BULK

3W,8,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B8R000FB14
Product Name 3W,8,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers