Vishay Precision Group Wirewound Resistors 3watts 8ohms 1% RS02B8R000FB12

Description
Wirewound Resistors 3watts 8ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 8ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 8ohms 1% - RS02B8R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 8ohms 1%
RS02B8R000FB12
Wirewound Resistors 3watts 8ohms 1% RS02B8R000FB12
Wirewound Resistors 3watts 8ohms 1%

Wirewound Resistors 3watts 8ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B8R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B8R000FB12
Wirewound Resistors 3110-RS02B8R000FB12
RS-2B 8 1% B12

RS-2B 8 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 8 Ohm, 3W, 1%; Resistance Vishay - 02F1169 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 3W, 1%; Resistance Vishay
02F1169
Wirewound Resistor, 8 Ohm, 3W, 1%; Resistance Vishay 02F1169
WIREWOUND RESISTOR, 8 OHM, 3W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 8 OHM, 3W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B8R000FB12 3110-RS02B8R000FB12 02F1169
Product Name Wirewound Resistors 3watts 8ohms 1% Wirewound Resistors Wirewound Resistor, 8 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 8 ohms 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers