Vishay Intertechnology, Inc. Wirewound Resistors RS02B84R00FS73

Description
RS-2B 84 1% S73
Request a Quote
Description
RS-2B 84 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead, silicone-coated, wirewound precision resistors qualified to MIL-PRF-26, with a maximum power rating of 3.0 W at 25 °C. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. Resistance ranges from 0.1 Ω to 24.5 kΩ with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. Operating temperature range is -65 °C to +250 °C under characteristic U, or +350 °C under characteristic V. Stability is typically better than 0.5 % resistance shift. Termination is tin/lead, available in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead, silicone-coated, wirewound precision resistors qualified to MIL-PRF-26, with a maximum power rating of 3.0 W at 25 °C. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. Resistance ranges from 0.1 Ω to 24.5 kΩ with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. Operating temperature range is -65 °C to +250 °C under characteristic U, or +350 °C under characteristic V. Stability is typically better than 0.5 % resistance shift. Termination is tin/lead, available in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B84R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B84R00FS73
Wirewound Resistors 3110-RS02B84R00FS73
RS-2B 84 1% S73

RS-2B 84 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B84R00FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S1-220RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers