The RS02B is a precision power wirewound resistor with a silicone coating, designed for high temperature operation up to +250 °C and meeting MIL-PRF-26 qualifications. It features a complete welded construction, axial leads, and a non-inductive option available as NS02B. The resistor has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ. The case dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and 0.187 ± 0.031 inches in lead diameter. Tolerances include ±1.0%, and the temperature coefficient is ±20 ppm/°C for 10 Ω and above. The terminal finish is tin/lead in bulk packaging. The part is not RoHS-compliant.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02B845R0FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |