Vishay Intertechnology, Inc. Wirewound Resistors RS02B82R00JS70

Description
RS-2B 82 5% S70
Request a Quote
Description
RS-2B 82 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is constructed with a ceramic core, stainless steel end caps, and copperweld® terminals coated in tin/lead (S70), and operates from -65 °C to +250 °C for the U characteristic. It meets MIL-PRF-26 and features complete welded construction with a typical resistance shift under load of less than 0.5 %. The resistor has a body length of 0.622 in and a diameter of 0.187 in, with terminals for axial mounting. This specific part, identified by the resistance of 82 Ω and tolerance of ±5 %, belongs to a variant within this series.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is constructed with a ceramic core, stainless steel end caps, and copperweld® terminals coated in tin/lead (S70), and operates from -65 °C to +250 °C for the U characteristic. It meets MIL-PRF-26 and features complete welded construction with a typical resistance shift under load of less than 0.5 %. The resistor has a body length of 0.622 in and a diameter of 0.187 in, with terminals for axial mounting. This specific part, identified by the resistance of 82 Ω and tolerance of ±5 %, belongs to a variant within this series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B82R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B82R00JS70
Wirewound Resistors 3110-RS02B82R00JS70
RS-2B 82 5% S70

RS-2B 82 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B82R00JS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details