Vishay Intertechnology, Inc. Wirewound Resistors RS02B825R0FB12

Description
RS-2B 825 1% B12
Request a Quote Datasheet
Description
RS-2B 825 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B825R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B825R0FB12
Wirewound Resistors 3110-RS02B825R0FB12
RS-2B 825 1% B12

RS-2B 825 1% B12

Supplier's Site Datasheet
Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B825R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B825R0FB12
Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B825R0FB12
Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B825R0FB12 RS02B825R0FB12
Product Name Wirewound Resistors Res Wirewound 825 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Category / Application Industrial
Resistance Range 825 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details