Vishay Intertechnology, Inc. Wirewound Resistors RS02B806R0FS70

Description
RS-2B 806 1% S70
Request a Quote
Description
RS-2B 806 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a silicone-coated, axial lead wirewound resistor rated for 3.0 W at 25 °C and 3.75 W for characteristic V, with operating temperatures up to 350 °C. It meets MIL-PRF-26 standards and features a complete welded construction. Resistance ranges from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in lead diameter. Terminals are tin/lead coated, with tape/reel packaging available. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. Non-inductive NS variants are available with modified resistance limits and increased body diameter. The part is not RoHS-compliant due to lead terminations.

Datasheet Summary
Powered by GS/AI

The RS02B series is a silicone-coated, axial lead wirewound resistor rated for 3.0 W at 25 °C and 3.75 W for characteristic V, with operating temperatures up to 350 °C. It meets MIL-PRF-26 standards and features a complete welded construction. Resistance ranges from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in lead diameter. Terminals are tin/lead coated, with tape/reel packaging available. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. Non-inductive NS variants are available with modified resistance limits and increased body diameter. The part is not RoHS-compliant due to lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B806R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B806R0FS70
Wirewound Resistors 3110-RS02B806R0FS70
RS-2B 806 1% S70

RS-2B 806 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B806R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - S2-3R3F1-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details