Vishay Intertechnology, Inc. Wirewound Resistors RS02B710R0FE70

Description
RS-2B 710 1% E70 e3
Request a Quote
Description
RS-2B 710 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound resistor with silicone coating, designed for industrial precision power applications. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has axial leads and measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead length. It offers power ratings of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance from 0.499 Ω to 6.5 kΩ and tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. The part is available in lead-free termination and bulk packaging as specified by the E70 suffix.

Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound resistor with silicone coating, designed for industrial precision power applications. It features a complete welded construction and meets MIL-PRF-26 qualifications. The part has axial leads and measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead length. It offers power ratings of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance from 0.499 Ω to 6.5 kΩ and tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. The part is available in lead-free termination and bulk packaging as specified by the E70 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B710R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B710R0FE70
Wirewound Resistors 3110-RS02B710R0FE70
RS-2B 710 1% E70 e3

RS-2B 710 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B710R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Chip Resistor - Surface Mount - 696-S3-300RJ1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details