Vishay Precision Group Wirewound Resistors 3watts 700ohms 1% RS02B700R0FB12

Description
Wirewound Resistors 3watts 700ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 700ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 700ohms 1% - RS02B700R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 700ohms 1%
RS02B700R0FB12
Wirewound Resistors 3watts 700ohms 1% RS02B700R0FB12
Wirewound Resistors 3watts 700ohms 1%

Wirewound Resistors 3watts 700ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B700R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B700R0FB12
Wirewound Resistors 3110-RS02B700R0FB12
RS-2B 700 1% B12

RS-2B 700 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 700 Ohm, 3W, 1%; Resistance Vishay - 02F1285 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 700 Ohm, 3W, 1%; Resistance Vishay
02F1285
Wirewound Resistor, 700 Ohm, 3W, 1%; Resistance Vishay 02F1285
WIREWOUND RESISTOR, 700 OHM, 3W, 1%; Resistance:700ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 700 OHM, 3W, 1%; Resistance:700ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B700R0FB12 3110-RS02B700R0FB12 02F1285
Product Name Wirewound Resistors 3watts 700ohms 1% Wirewound Resistors Wirewound Resistor, 700 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details