Vishay Intertechnology, Inc. Wirewound Resistors RS02B68R00JB12

Description
RS-2B 68 5% B12
Request a Quote
Description
RS-2B 68 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a Case Size of 0.560 ± 0.062 inches in length and 0.187 ± 0.031 inches in diameter. The resistor element is constructed from copper-nickel or nickel-chrome alloy on a ceramic core, with stainless steel end caps and copperweld terminations. It is MIL-PRF-26 qualified, features a maximum operating temperature of +250 °C for characteristic U, and offers resistance values from 0.499 Ω to 6.5 kΩ with a tolerance of ±5 %. The part has a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω and ±20 ppm/°C above 10 Ω. The model RS02B68R00JB12, with 68 Ω resistance and ±5 % tolerance in tin/lead bulk packaging, is a variant of this series.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a Case Size of 0.560 ± 0.062 inches in length and 0.187 ± 0.031 inches in diameter. The resistor element is constructed from copper-nickel or nickel-chrome alloy on a ceramic core, with stainless steel end caps and copperweld terminations. It is MIL-PRF-26 qualified, features a maximum operating temperature of +250 °C for characteristic U, and offers resistance values from 0.499 Ω to 6.5 kΩ with a tolerance of ±5 %. The part has a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω and ±20 ppm/°C above 10 Ω. The model RS02B68R00JB12, with 68 Ω resistance and ±5 % tolerance in tin/lead bulk packaging, is a variant of this series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B68R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B68R00JB12
Wirewound Resistors 3110-RS02B68R00JB12
RS-2B 68 5% B12

RS-2B 68 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B68R00JB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details