Vishay Intertechnology, Inc. Wirewound Resistors RS02B620R0FE70

Description
RS-2B 620 1% E70 e3
Request a Quote
Description
RS-2B 620 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B is a precision wirewound resistor with a silicone coating, axial leads, and MIL-PRF-26 qualification. It has a 3.0 W power rating at 25 °C, a resistance range of 0.499 Ω to 6.5 kΩ, and tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature is -65 °C to +250 °C for characteristic U. The part measures 0.560 ± 0.062 inches long, with a diameter of 0.187 ± 0.031 inches and 0.032 ± 0.002 inch leads. It features a ceramic core, stainless steel end caps, and optional non-inductive Ayrton-Perry winding. The E70 suffix indicates lead-free, tape/reel packaging. Insulation resistance is 1000 MΩ minimum when dry. Power derating applies above 25 °C.

Datasheet Summary
Powered by GS/AI

The RS02B is a precision wirewound resistor with a silicone coating, axial leads, and MIL-PRF-26 qualification. It has a 3.0 W power rating at 25 °C, a resistance range of 0.499 Ω to 6.5 kΩ, and tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature is -65 °C to +250 °C for characteristic U. The part measures 0.560 ± 0.062 inches long, with a diameter of 0.187 ± 0.031 inches and 0.032 ± 0.002 inch leads. It features a ceramic core, stainless steel end caps, and optional non-inductive Ayrton-Perry winding. The E70 suffix indicates lead-free, tape/reel packaging. Insulation resistance is 1000 MΩ minimum when dry. Power derating applies above 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B620R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B620R0FE70
Wirewound Resistors 3110-RS02B620R0FE70
RS-2B 620 1% E70 e3

RS-2B 620 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B620R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R005F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details