Vishay Precision Group Wirewound Resistors RS02B620R0FE12

Description
RS-2B 620 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 620 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B620R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B620R0FE12
Wirewound Resistors 3110-RS02B620R0FE12
RS-2B 620 1% E12 e3

RS-2B 620 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B620R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B620R0FE12
Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B620R0FE12
Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Wirewound Resistor, 620 Ohm, 3W, 1%; Resistance Vishay - 65K2686 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 620 Ohm, 3W, 1%; Resistance Vishay
65K2686
Wirewound Resistor, 620 Ohm, 3W, 1%; Resistance Vishay 65K2686
WIREWOUND RESISTOR, 620 OHM, 3W, 1%; Resistance:620ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 620 OHM, 3W, 1%; Resistance:620ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B620R0FE12 RS02B620R0FE12 65K2686
Product Name Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:620ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Wirewound Resistor, 620 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Standards and Certifications RoHS
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details