Vishay Intertechnology, Inc. Wirewound Resistors RS02B610R0HS70

Description
RS-2B 610 3% S70
Request a Quote
Description
RS-2B 610 3% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, capable of operating at temperatures up to 350 °C under characteristic V, and qualified to MIL-PRF-26. It has a power rating of 3.0 W at 25 °C and 3.75 W under characteristic V, with resistance values ranging from 0.1 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. It features a complete welded construction and offers tolerances of ±0.5%, ±1%, and ±5% for applicable models. The terminal finish is tin/lead, suitable for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, capable of operating at temperatures up to 350 °C under characteristic V, and qualified to MIL-PRF-26. It has a power rating of 3.0 W at 25 °C and 3.75 W under characteristic V, with resistance values ranging from 0.1 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. It features a complete welded construction and offers tolerances of ±0.5%, ±1%, and ±5% for applicable models. The terminal finish is tin/lead, suitable for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B610R0HS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B610R0HS70
Wirewound Resistors 3110-RS02B610R0HS70
RS-2B 610 3% S70

RS-2B 610 3% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B610R0HS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - UAL10-0R15F8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers