Vishay Intertechnology, Inc. Wirewound Resistors RS02B60R00HB12

Description
RS-2B 60 3% B12
Request a Quote
Description
RS-2B 60 3% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B is an axial wirewound resistor with a silicone coating, rated for 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), and a resistance range of 0.499 Ω to 6.5 kΩ. It meets MIL-PRF-26 standards, offers tolerances of ±0.05 % to ±10 %, and has a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The operating temperature range is -65 °C to +250 °C. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in lead-to-lead length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The part has tin/lead terminations and is packaged in bulk, as indicated by the HB12 suffix. A non-inductive NS02B version is available with slightly larger body diameter.

Datasheet Summary
Powered by GS/AI

The RS02B is an axial wirewound resistor with a silicone coating, rated for 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), and a resistance range of 0.499 Ω to 6.5 kΩ. It meets MIL-PRF-26 standards, offers tolerances of ±0.05 % to ±10 %, and has a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The operating temperature range is -65 °C to +250 °C. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in lead-to-lead length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The part has tin/lead terminations and is packaged in bulk, as indicated by the HB12 suffix. A non-inductive NS02B version is available with slightly larger body diameter.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B60R00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B60R00HB12
Wirewound Resistors 3110-RS02B60R00HB12
RS-2B 60 3% B12

RS-2B 60 3% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B60R00HB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - S2-0R36J1 - ODG (Origin Data Global)
Specs
Resistance Range 0.3600 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details