Vishay Intertechnology, Inc. Wirewound Resistors RS02B5R050FS73

Description
RS-2B 5.05 1% S73
Request a Quote Datasheet
Description
RS-2B 5.05 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B5R050FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5R050FS73
Wirewound Resistors 3110-RS02B5R050FS73
RS-2B 5.05 1% S73

RS-2B 5.05 1% S73

Supplier's Site Datasheet
Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R - RS02B5R050FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R
RS02B5R050FS73
Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R RS02B5R050FS73
Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B5R050FS73 RS02B5R050FS73
Product Name Wirewound Resistors Res Wirewound 5.05 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 5.05 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers