Vishay Intertechnology, Inc. Wirewound Resistors RS02B5R000HE12

Description
RS-2B 5 3% E12 e3
Request a Quote Datasheet
Description
RS-2B 5 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B5R000HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5R000HE12
Wirewound Resistors 3110-RS02B5R000HE12
RS-2B 5 3% E12 e3

RS-2B 5 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B5R000HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B5R000HE12
Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B5R000HE12
Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B5R000HE12 RS02B5R000HE12
Product Name Wirewound Resistors Res Wirewound 5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers