Vishay Intertechnology, Inc. Wirewound Resistors RS02B51R00FB12

Description
RS-2B 51 1% B12
Request a Quote Datasheet
Description
RS-2B 51 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B51R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B51R00FB12
Wirewound Resistors 3110-RS02B51R00FB12
RS-2B 51 1% B12

RS-2B 51 1% B12

Supplier's Site Datasheet
Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B51R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B51R00FB12
Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B51R00FB12
Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B51R00FB12 RS02B51R00FB12
Product Name Wirewound Resistors Res Wirewound 51 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 51 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details