Vishay Precision Group Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B510R0FB12

Description
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B510R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B510R0FB12
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B510R0FB12
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B510R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B510R0FB12
Wirewound Resistors 3110-RS02B510R0FB12
RS-2B 510 1% B12

RS-2B 510 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 510 Ohm, 3W, 1%; Resistance Vishay - 02F1265 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 510 Ohm, 3W, 1%; Resistance Vishay
02F1265
Wirewound Resistor, 510 Ohm, 3W, 1%; Resistance Vishay 02F1265
WIREWOUND RESISTOR, 510 OHM, 3W, 1%; Resistance:510ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 510 OHM, 3W, 1%; Resistance:510ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B510R0FB12 3110-RS02B510R0FB12 02F1265
Product Name Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 510 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers