Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B50R00CB12

Description
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B50R00CB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B50R00CB12
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B50R00CB12
Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B50R00CB12
Product Name Res Wirewound 50 Ohm 0.25% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details