Vishay Precision Group Wirewound Resistors RS02B4R000FB12

Description
RS-2B 4 1% B12
Request a Quote Datasheet
Description
RS-2B 4 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4R000FB12
Wirewound Resistors 3110-RS02B4R000FB12
RS-2B 4 1% B12

RS-2B 4 1% B12

Supplier's Site Datasheet
Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole - RS02B4R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
RS02B4R000FB12
Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B4R000FB12
Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Vishay - 02F1161 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Vishay
02F1161
Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Vishay 02F1161
WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 3W, 1%; Resistance:4ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B4R000FB12 RS02B4R000FB12 02F1161
Product Name Wirewound Resistors Res Wirewound 4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Wirewound Resistor, 4 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details