Vishay Intertechnology, Inc. Wirewound Resistors RS02B4K500HS70

Description
RS-2B 4.5K 3% S70
Request a Quote Datasheet
Description
RS-2B 4.5K 3% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4K500HS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4K500HS70
Wirewound Resistors 3110-RS02B4K500HS70
RS-2B 4.5K 3% S70

RS-2B 4.5K 3% S70

Supplier's Site Datasheet
Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B4K500HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B4K500HS70
Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B4K500HS70
Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B4K500HS70 RS02B4K500HS70
Product Name Wirewound Resistors Res Wirewound 4.5K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 4500 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers