Vishay Intertechnology, Inc. Wirewound Resistors RS02B499R0JE70

Description
RS-2B 499 5% E70 e3
Request a Quote Datasheet
Description
RS-2B 499 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B499R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B499R0JE70
Wirewound Resistors 3110-RS02B499R0JE70
RS-2B 499 5% E70 e3

RS-2B 499 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B499R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B499R0JE70
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B499R0JE70
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B499R0JE70 RS02B499R0JE70
Product Name Wirewound Resistors Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 499 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers