Vishay Intertechnology, Inc. Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B499R0JB14

Description
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B499R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B499R0JB14
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B499R0JB14
Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B499R0JB14
Product Name Res Wirewound 499 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers