Vishay Precision Group Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B47R00FB12

Description
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B47R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B47R00FB12
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B47R00FB12
Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B47R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B47R00FB12
Wirewound Resistors 3110-RS02B47R00FB12
RS-2B 47 1% B12

RS-2B 47 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Vishay - 02F1194 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Vishay
02F1194
Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Vishay 02F1194
WIREWOUND RESISTOR, 47 OHM, 3W, 1%; Resistance:47ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 47 OHM, 3W, 1%; Resistance:47ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B47R00FB12 3110-RS02B47R00FB12 02F1194
Product Name Res Wirewound 47 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details