Vishay Intertechnology, Inc. Wirewound Resistors RS02B43R20FE12

Description
RS-2B 43.2 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 43.2 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B43R20FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B43R20FE12
Wirewound Resistors 3110-RS02B43R20FE12
RS-2B 43.2 1% E12 e3

RS-2B 43.2 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B43R20FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B43R20FE12
Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B43R20FE12
Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B43R20FE12 RS02B43R20FE12
Product Name Wirewound Resistors Res Wirewound 43.2 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details