Vishay Intertechnology, Inc. Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B432R0FE12

Description
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B432R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B432R0FE12
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B432R0FE12
Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B432R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B432R0FE12
Wirewound Resistors 3110-RS02B432R0FE12
RS-2B 432 1% E12 e3

RS-2B 432 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B432R0FE12 3110-RS02B432R0FE12
Product Name Res Wirewound 432 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers