RS-2B 3.74 1% S73
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS02B3R740FS73 | RS02B3R740FS73 |
| Product Name | Wirewound Resistors | Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 3.74 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |