Vishay Intertechnology, Inc. Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B3R740FE12

Description
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B3R740FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B3R740FE12
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B3R740FE12
Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B3R740FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R740FE12
Wirewound Resistors 3110-RS02B3R740FE12
RS-2B 3.74 1% E12 e3

RS-2B 3.74 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B3R740FE12 3110-RS02B3R740FE12
Product Name Res Wirewound 3.74 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details