Vishay Intertechnology, Inc. Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B3K160FB12

Description
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B3K160FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B3K160FB12
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B3K160FB12
Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B3K160FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3K160FB12
Wirewound Resistors 3110-RS02B3K160FB12
RS-2B 3.16K 1% B12

RS-2B 3.16K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B3K160FB12 3110-RS02B3K160FB12
Product Name Res Wirewound 3.16K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details