Vishay Intertechnology, Inc. Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B3K000JR50

Description
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B3K000JR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B3K000JR50
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B3K000JR50
Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B3K000JR50
Product Name Res Wirewound 3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers