Vishay Intertechnology, Inc. Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B386R0FS73

Description
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B386R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B386R0FS73
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B386R0FS73
Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B386R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B386R0FS73
Wirewound Resistors 3110-RS02B386R0FS73
RS-2B 386 1% S73

RS-2B 386 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B386R0FS73 3110-RS02B386R0FS73
Product Name Res Wirewound 386 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers