Vishay Intertechnology, Inc. Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B36R50FE70

Description
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B36R50FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B36R50FE70
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B36R50FE70
Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B36R50FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B36R50FE70
Wirewound Resistors 3110-RS02B36R50FE70
RS-2B 36.5 1% E70 e3

RS-2B 36.5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B36R50FE70 3110-RS02B36R50FE70
Product Name Res Wirewound 36.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers