Vishay Intertechnology, Inc. Wirewound Resistors RS02B31R60FS70

Description
RS-2B 31.6 1% S70
Request a Quote Datasheet
Description
RS-2B 31.6 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B31R60FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B31R60FS70
Wirewound Resistors 3110-RS02B31R60FS70
RS-2B 31.6 1% S70

RS-2B 31.6 1% S70

Supplier's Site Datasheet
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B31R60FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B31R60FS70
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B31R60FS70
Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B31R60FS70 RS02B31R60FS70
Product Name Wirewound Resistors Res Wirewound 31.6 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details