Vishay Intertechnology, Inc. 3W,30K,1%,BULK RS02B30K00FB12

Description
3W,30K,1%,BULK
Request a Quote
Description
3W,30K,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,30K,1%,BULK - RS02B30K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,30K,1%,BULK
RS02B30K00FB12
3W,30K,1%,BULK RS02B30K00FB12
3W,30K,1%,BULK

3W,30K,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B30K00FB12
Product Name 3W,30K,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details