Wirewound Resistors - Through Hole 3watts 301ohms 1% Learn More
RS-2B 301 1% E70 e3
WIREWOUND RESISTOR, THROUGH HOLE, 3W, 301OHMS, 1%. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02B301R0FE70 | 3110-RS02B301R0FE70 | 215637272 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Resistor |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Resistance Range | 301 ohms | 301 ohms | 301 ohms |