Vishay Intertechnology, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets RS02B300R0FE12

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connectors, Interconnects - Memory Connectors - PC Card Sockets
Manufacturer: AMIS Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details