Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B300R0DE50

Description
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B300R0DE50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B300R0DE50
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B300R0DE50
Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B300R0DE50
Product Name Res Wirewound 300 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details