Vishay Intertechnology, Inc. Wirewound Resistors RS02B2R800FE12

Description
RS-2B 2.8 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 2.8 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2R800FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R800FE12
Wirewound Resistors 3110-RS02B2R800FE12
RS-2B 2.8 1% E12 e3

RS-2B 2.8 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B2R800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B2R800FE12
Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B2R800FE12
Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B2R800FE12 RS02B2R800FE12
Product Name Wirewound Resistors Res Wirewound 2.8 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers