Vishay Intertechnology, Inc. Wirewound Resistors RS02B2R700JB12

Description
RS-2B 2.7 5% B12
Request a Quote Datasheet
Description
RS-2B 2.7 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2R700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R700JB12
Wirewound Resistors 3110-RS02B2R700JB12
RS-2B 2.7 5% B12

RS-2B 2.7 5% B12

Supplier's Site Datasheet
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B2R700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B2R700JB12
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B2R700JB12
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B2R700JB12 RS02B2R700JB12
Product Name Wirewound Resistors Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details