Vishay Intertechnology, Inc. Wirewound Resistors RS02B2R400JE70

Description
RS-2B 2.4 5% E70 e3
Request a Quote
Description
RS-2B 2.4 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead wirewound resistors with a silicone coating rated to 350 °C, complete welded construction, and MIL-PRF-26 qualification. It offers a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±1%. Dimensions are 0.560 ± 0.062 inches (14.22 ± 1.57 mm) long, 0.622 inches (15.80 mm) maximum body diameter, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) terminal diameter, and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) lead diameter. The element is copper-nickel or nickel-chrome on a ceramic core, with stainless steel end caps. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω, operating range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V. Stability under load is ≤ 0.5% resistance shift. Non-inductive versions are designated NS02B.

Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead wirewound resistors with a silicone coating rated to 350 °C, complete welded construction, and MIL-PRF-26 qualification. It offers a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±1%. Dimensions are 0.560 ± 0.062 inches (14.22 ± 1.57 mm) long, 0.622 inches (15.80 mm) maximum body diameter, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) terminal diameter, and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) lead diameter. The element is copper-nickel or nickel-chrome on a ceramic core, with stainless steel end caps. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω, operating range is -65 °C to +250 °C for characteristic U and -65 °C to +350 °C for characteristic V. Stability under load is ≤ 0.5% resistance shift. Non-inductive versions are designated NS02B.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2R400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R400JE70
Wirewound Resistors 3110-RS02B2R400JE70
RS-2B 2.4 5% E70 e3

RS-2B 2.4 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B2R400JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details