Vishay Intertechnology, Inc. Wirewound Resistors RS02B23R40FB12

Description
RS-2B 23.4 1% B12
Request a Quote Datasheet
Description
RS-2B 23.4 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B23R40FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B23R40FB12
Wirewound Resistors 3110-RS02B23R40FB12
RS-2B 23.4 1% B12

RS-2B 23.4 1% B12

Supplier's Site Datasheet
Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B23R40FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B23R40FB12
Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B23R40FB12
Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B23R40FB12 RS02B23R40FB12
Product Name Wirewound Resistors Res Wirewound 23.4 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 23.4 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details