RS-2B 1.75 1% E12 e3
Wirewound Resistors 1.75 Ohm 1% 3W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS02B1R750FE12 | RS02B1R750FE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors 1.75 Ohm 1% 3W |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1.75 ohms |