Vishay Intertechnology, Inc. Wirewound Resistors RS02B1R500HB12

Description
RS-2B 1.5 3% B12
Request a Quote Datasheet
Description
RS-2B 1.5 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1R500HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R500HB12
Wirewound Resistors 3110-RS02B1R500HB12
RS-2B 1.5 3% B12

RS-2B 1.5 3% B12

Supplier's Site Datasheet
Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B1R500HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B1R500HB12
Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R500HB12
Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B1R500HB12 RS02B1R500HB12
Product Name Wirewound Resistors Res Wirewound 1.5 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 1.5 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details