Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R RS02B1R000HR36

Description
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R - RS02B1R000HR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
RS02B1R000HR36
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R RS02B1R000HR36
Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B1R000HR36
Product Name Res Wirewound 1 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers