Vishay Intertechnology, Inc. 3W,1.,.25%,BULK RS02B1R000CB12

Description
3W,1.,.25%,BULK
Request a Quote
Description
3W,1.,.25%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,1.,.25%,BULK - RS02B1R000CB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,1.,.25%,BULK
RS02B1R000CB12
3W,1.,.25%,BULK RS02B1R000CB12
3W,1.,.25%,BULK

3W,1.,.25%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B1R000CB12
Product Name 3W,1.,.25%,BULK
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers