Vishay Precision Group Wirewound Resistors 3watts 1.8Kohms 1% RS02B1K800FB12

Description
Wirewound Resistors 3watts 1.8Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 1.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 1.8Kohms 1% - RS02B1K800FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 1.8Kohms 1%
RS02B1K800FB12
Wirewound Resistors 3watts 1.8Kohms 1% RS02B1K800FB12
Wirewound Resistors 3watts 1.8Kohms 1%

Wirewound Resistors 3watts 1.8Kohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B1K800FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K800FB12
Wirewound Resistors 3110-RS02B1K800FB12
RS-2B 1.8K 1% B12

RS-2B 1.8K 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 1.8Kohm, 3W, 1%; Resistance Vishay - 02F1303 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8Kohm, 3W, 1%; Resistance Vishay
02F1303
Wirewound Resistor, 1.8Kohm, 3W, 1%; Resistance Vishay 02F1303
WIREWOUND RESISTOR, 1.8KOHM, 3W, 1%; Resistance:1.8kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.8KOHM, 3W, 1%; Resistance:1.8kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B1K800FB12 3110-RS02B1K800FB12 02F1303
Product Name Wirewound Resistors 3watts 1.8Kohms 1% Wirewound Resistors Wirewound Resistor, 1.8Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details